33µF 16V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C
33µF 16V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C
33µF 16V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | P16803-1-ND | P16803-6-ND |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 33 microF | 33 microF |