680mF (EDLC) Supercapacitor 3.6V Radial, Can 40Ohm 2000 Hrs @ 85°C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | P14153-ND |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| RoHS Compliant | Yes |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Capacitance Range | 680000 microF |