0.039µF Film Capacitor 1600V (1.6kV) Polypropylene (PP), Metallized Radial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | ECW-H16393HVB-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | High Frequency |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |