1500pF ±20% 250V Ceramic Capacitor Y5U (E) Nonstandard SMD
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | P10740TR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |
| WVDC | 250 volts |