Panasonic Industry Europe GmbH Film Capacitors ECH-U1C562JB5

Description
5600pF Film Capacitor 11V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 0805 (2012 Metric)
Request a Quote Datasheet
Description
5600pF Film Capacitor 11V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - PCF1073CT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
PCF1073CT-ND
Film Capacitors PCF1073CT-ND
5600pF Film Capacitor 11V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 0805 (2012 Metric)

5600pF Film Capacitor 11V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 0805 (2012 Metric)

Buy Now Datasheet
Film Capacitors - PCF1073TR-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
PCF1073TR-ND
Film Capacitors PCF1073TR-ND
5600pF Film Capacitor 11V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 0805 (2012 Metric)

5600pF Film Capacitor 11V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PCF1073CT-ND
Product Name Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details