Panasonic Industry Europe GmbH Aluminum Electrolytic Capacitors ECE-T2DA472FA

Description
4700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 49mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 49mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - P10659-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
P10659-ND
Aluminum Electrolytic Capacitors P10659-ND
4700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 49mOhm 3000 Hrs @ 105°C

4700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 49mOhm 3000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number P10659-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 101C133U150CF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details