Panasonic Industry Europe GmbH Aluminum Electrolytic Capacitors ECE-T2DA272FA

Description
2700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 86mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
2700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 86mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - P10656-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
P10656-ND
Aluminum Electrolytic Capacitors P10656-ND
2700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 86mOhm 3000 Hrs @ 105°C

2700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 86mOhm 3000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number P10656-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details