Panasonic Industry Europe GmbH Aluminum Electrolytic Capacitors ECE-T1CA563EA

Description
56000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 19mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
56000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 19mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - P10612-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
P10612-ND
Aluminum Electrolytic Capacitors P10612-ND
56000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 19mOhm 3000 Hrs @ 105°C

56000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 19mOhm 3000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number P10612-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers