Panasonic Industry Europe GmbH Aluminum Electrolytic Capacitors ECA-2VM010B

Description
CAP ALUM 1UF 20% 350V RADIAL TH
Request a Quote Datasheet
Description
CAP ALUM 1UF 20% 350V RADIAL TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 10-ECA-2VM010BCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10-ECA-2VM010BCT-ND
Aluminum Electrolytic Capacitors 10-ECA-2VM010BCT-ND
CAP ALUM 1UF 20% 350V RADIAL TH

CAP ALUM 1UF 20% 350V RADIAL TH

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 10-ECA-2VM010BTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10-ECA-2VM010BTB-ND
Aluminum Electrolytic Capacitors 10-ECA-2VM010BTB-ND
1µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

1µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 10-ECA-2VM010BCT-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details