Panasonic Industry Europe GmbH Aluminum Electrolytic Capacitors ECA-1VM330B

Description
33µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
33µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 10-ECA-1VM330BTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10-ECA-1VM330BTB-ND
Aluminum Electrolytic Capacitors 10-ECA-1VM330BTB-ND
33µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

33µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 10-ECA-1VM330BCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
10-ECA-1VM330BCT-ND
Aluminum Electrolytic Capacitors 10-ECA-1VM330BCT-ND
CAP ALUM 33UF 20% 35V RADIAL TH

CAP ALUM 33UF 20% 35V RADIAL TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 10-ECA-1VM330BTB-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers