The DSP series is a general-purpose relay with a single-pole normally-open (SPST-NO) contact configuration, designed for switching applications up to 10A at 250V AC and 10A at 30V DC. It features a 6V DC coil and through-hole mounting. The relay is certified for UL/C-UL, CSA, and VDE standards with rated contact capacities of 5A at 250V AC (cosφ=1.0) and 5A at 30V DC, and is rated for 1/6HP at 125V or 250V AC. It meets reinforced insulation requirements and carries a TÜV certification. The package is not specified beyond through-hole mounting.
General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 255-2973-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |