The DS2E-ML2-DC6V is a 2 Form C latching signal relay designed for telecommunication, office, and computer applications, operating on 6 V DC with a nominal set and reset power of 360 mW. It features bifurcated contacts, a maximum switching capacity of 60 W at 125 V AC, and a 1,500 V FCC surge withstand rating between open contacts. The relay has a compact footprint compatible with 16-pin IC sockets, a 3 ms operate time, and a 2 ms release time. It supports a maximum carrying current of 3 A and operates within an ambient temperature range of -40°C to +70°C. The unit weighs approximately 4 g.
General Purpose Relay DPDT (2 Form C) Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | DS2E-ML2-DC6V-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |