DMG204010R is a surface-mount bipolar transistor array containing matched NPN and PNP transistors for general amplification. It is packaged in a Mini6-G4-B (SOT-457) case with dimensions specified for surface-mount assembly. Both transistors feature a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, a total power dissipation of 300 mW, and a transition frequency of 150 MHz. The forward current transfer ratio (hFE) ranges from 210 to 460 at 2 mA collector current. The device is RoHS compliant and meets UL 94 V-0 flammability requirements. Operating ambient temperature ranges from -40 °C to +85 °C.
Bipolar (BJT) Transistor Array NPN, PNP 50V 100mA 150MHz 300mW Surface Mount Mini6-G4-B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | DMG204010RTR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN; PNP |