Panasonic Industry Europe GmbH Bipolar Transistor Arrays, Pre-Biased DMC564070R

Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150mW Surface Mount SMini6-F3-B
Request a Quote
Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150mW Surface Mount SMini6-F3-B
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual NPN pre-biased transistor array for digital circuits, housed in a surface-mount SMini6-F3-B package measuring 2.0 × 1.6 mm, with a collector-emitter voltage rating of 50 V, collector current of 100 mA, and total power dissipation of 150 mW. Features high forward current transfer ratio (hFE: 160-460), low collector-emitter saturation voltage (0.25 V max), and integrated input resistors (22 kΩ ±30%). RoHS compliant and meets UL 94 V-0 and MSL Level 1 standards. Operating ambient temperature range is -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

Dual NPN pre-biased transistor array for digital circuits, housed in a surface-mount SMini6-F3-B package measuring 2.0 × 1.6 mm, with a collector-emitter voltage rating of 50 V, collector current of 100 mA, and total power dissipation of 150 mW. Features high forward current transfer ratio (hFE: 160-460), low collector-emitter saturation voltage (0.25 V max), and integrated input resistors (22 kΩ ±30%). RoHS compliant and meets UL 94 V-0 and MSL Level 1 standards. Operating ambient temperature range is -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - DMC564070RTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
DMC564070RTR-ND
Bipolar Transistor Arrays, Pre-Biased DMC564070RTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150mW Surface Mount SMini6-F3-B

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150mW Surface Mount SMini6-F3-B

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number DMC564070RTR-ND
Product Name Bipolar Transistor Arrays, Pre-Biased
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT323; Sot-323 (sc-70)
View Details
Transistor - 21742681 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details