DMC506010R is a dual NPN bipolar transistor array in the SMini6-F3-B surface-mount package, rated for a collector-emitter voltage of 50 V, collector current of 100 mA, and total power dissipation of 150 mW. It operates over an ambient temperature range of -40 °C to +85 °C and has a transition frequency of 150 MHz. The device is RoHS compliant and meets UL 94 V-0 and MSL Level 1 standards. Its emitter-base voltage is 7 V, and collector-emitter saturation voltage is 0.13 V to 0.3 V at 100 mA collector current. Packaging is 3,000 pcs per reel in embossed tape.
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini6-F3-B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | DMC506010RTR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |