The DE1A-5V is a compact, single side stable, polarized power relay with a 1 Form A contact arrangement and a 5 V DC coil. It measures 12.5 × 25.0 × 12.5 mm and is through-hole mounted. It operates at 200 mW with a coil resistance of 125 Ω ±10%. The relay switches up to 10 A at 250 V AC or 8 A at 30 V DC, with an initial contact resistance of 30 mΩ max. Insulation distance between coil and contacts is 8 mm min, with a 12 kV surge rating. It is VDE and UL/CSA approved, operates from −40°C to 70°C, and has a mechanical life of 107 operations. Typical operate and release times are 5 ms and 2 ms.
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 255-4036-5-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |