The ASFM0212X is a flat-type safety relay with 1 Form A and 1 Form B contacts, compliant with IEC61810-3 (EN50205), in a 14 mm × 33 mm × 7.8 mm package. It is flux-resistant (RTⅡ) and reflow mountable, with a 21 V DC coil operating at 270 mW and holding at 100 mW. Its normally open contacts support 6 A at 250 V AC and 6 A at 30 V DC; normally closed contacts support 4 A at 250 V AC and 4 A at 30 V DC. Minimum switching load is 1 mA at 10 V DC. Insulation resistance is at least 1,000 MΩ at 500 V DC. Operate time is maximum 15 ms, release time is maximum 10 ms. Operating temperature range is -40 °C to 85 °C. Supplied in tape packaging.
RELAY SAFETY DPST NONC 6A/3A 21V
| DigiKey | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 255-ASFM0212XTR-ND |
| Product Name | Safety Relays |
| Channels | Single Throw |