Buck Switching Regulator IC Positive Fixed 2.5V, 3.3V, 5V 3 Output TO-220-7
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | AN34060A-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | TO-220; Other; TO-220-7 |
| Special Features | Multiple Outputs |