The AHES4591 is a 2 Form A 1 Form B, single side stable power relay with PCB terminals, rated for 12 V DC, designed for EV charging stations and photovoltaic systems. It switches up to 40 A at 480 V AC, with a Form A contact gap of at least 3.0 mm and compliance with IEC62752 and IEC62955. The relay features mirror contact mechanisms per EN60947-4-1 and a coil operating power of 2,500 mW (holding: 400 mW). Insulation distances exceed 9.6 mm between Form A contacts and coil, and 8.2 mm between Form A contact sets. SCCR is rated at Ip = 1.85 kA / I²t = 4.5 kA²s. Expected electrical life is 50,000 operations for 10 A make/break, 40 A carry at 480 V AC.
RELAY HE-S 2 FORM A 1 FORM B 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 255-AHES4591-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |