330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 40mOhm @ 100kHz
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 40mOhm @ 100kHz
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | P16581DKR-ND | P16581TR-ND |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 330 microF | 330 microF |