The 2SK3372G is a silicon N-channel junction FET designed for impedance conversion in low-frequency applications, such as electret capacitor microphones. It is housed in the SSSMini3-F2 surface-mount package with dimensions of 0.80 mm × 0.80 mm × 0.30 mm. The device has a maximum drain-source voltage of 20 V, a continuous drain current of 2 mA, and a power dissipation of 100 mW. It features high mutual conductance and low noise voltage, with a typical transconductance of 10 mS at V_DS = 2 V and V_GS = 0 V. The part complies with the RoHS Directive (EU 2002/95/EC).
JFET N-Channel 2mA 100mW Surface Mount SSSMini3-F2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SK3372GULTR-ND |
| Product Name | JFETs |
| Polarity | N-Channel |