The 2SK3372 is a Silicon N-Channel Junction FET designed for impedance conversion in low-frequency applications, such as electret capacitor microphones. It is packaged in the SSSMini3-F1 surface-mount case measuring 1.20 mm × 1.00 mm × 0.33 mm. The device has a drain-source voltage rating of 20 V, a maximum power dissipation of 100 mW, and a maximum drain current of 2 mA with the gate open. It complies with the RoHS Directive (EU 2002/95/EC).
JFET N-Channel 2mA 100mW Surface Mount SSSMini3-F1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SK33720TLTR-ND |
| Product Name | JFETs |
| Polarity | N-Channel |