Panasonic Industry Europe GmbH Single Bipolar Transistors 2SD25730QA

Description
Bipolar (BJT) Transistor NPN 60V 3A 50MHz 1.5W Through Hole MT-3-A1
Request a Quote
Description
Bipolar (BJT) Transistor NPN 60V 3A 50MHz 1.5W Through Hole MT-3-A1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SD2573 series is a Silicon NPN bipolar junction transistor designed for high current and power amplification. It is packaged in the MT-3-A1 case, with dimensions of 7.5 mm × 4.5 mm. The transistor has a collector-emitter voltage rating of 60 V, a collector current rating of 3 A, and a peak collector current of 6 A. It dissipates up to 1.5 W at 25°C ambient temperature and operates with a junction temperature range up to 150°C. The transition frequency is 50 MHz, and the collector-emitter saturation voltage is 1.0 V at 2 A collector current and 50 mA base current. The forward current transfer ratio (hFE) ranges from 500 to 2500, depending on the rank. The device complies with the RoHS Directive (EU 2002/95/EC) and is rated for storage temperatures from −55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The 2SD2573 series is a Silicon NPN bipolar junction transistor designed for high current and power amplification. It is packaged in the MT-3-A1 case, with dimensions of 7.5 mm × 4.5 mm. The transistor has a collector-emitter voltage rating of 60 V, a collector current rating of 3 A, and a peak collector current of 6 A. It dissipates up to 1.5 W at 25°C ambient temperature and operates with a junction temperature range up to 150°C. The transition frequency is 50 MHz, and the collector-emitter saturation voltage is 1.0 V at 2 A collector current and 50 mA base current. The forward current transfer ratio (hFE) ranges from 500 to 2500, depending on the rank. The device complies with the RoHS Directive (EU 2002/95/EC) and is rated for storage temperatures from −55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD25730QATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD25730QATB-ND
Single Bipolar Transistors 2SD25730QATB-ND
Bipolar (BJT) Transistor NPN 60V 3A 50MHz 1.5W Through Hole MT-3-A1

Bipolar (BJT) Transistor NPN 60V 3A 50MHz 1.5W Through Hole MT-3-A1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 2SD25730QATB-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type 17.4 mm x 24 mm x 4.31 mm
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212904PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
4 suppliers
CSD25483F4 20V , P-Channel FemtoFET?MOSFET - CSD25483F4T - Texas Instruments
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type LGA0.6x1.0
View Details
8 suppliers