Panasonic Industry Europe GmbH Single Bipolar Transistors 2SD235800A

Description
Bipolar (BJT) Transistor NPN 10V 1A 120MHz 1W Through Hole MT-2-A1
Request a Quote
Description
Bipolar (BJT) Transistor NPN 10V 1A 120MHz 1W Through Hole MT-2-A1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Silicon NPN bipolar transistor for low-frequency output amplification, housed in the MT-2-A1 package, with a collector-emitter voltage rating of 10 V, collector current of 1 A, and power dissipation of 1 W. Features a collector-emitter saturation voltage of ≤ 0.15 V and forward current transfer ratio between 200 and 800. Transition frequency is 120 MHz. Complies with RoHS (EU 2002/95/EC).

Datasheet Summary
Powered by GS/AI

Silicon NPN bipolar transistor for low-frequency output amplification, housed in the MT-2-A1 package, with a collector-emitter voltage rating of 10 V, collector current of 1 A, and power dissipation of 1 W. Features a collector-emitter saturation voltage of ≤ 0.15 V and forward current transfer ratio between 200 and 800. Transition frequency is 120 MHz. Complies with RoHS (EU 2002/95/EC).

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD235800ATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD235800ATB-ND
Single Bipolar Transistors 2SD235800ATB-ND
Bipolar (BJT) Transistor NPN 10V 1A 120MHz 1W Through Hole MT-2-A1

Bipolar (BJT) Transistor NPN 10V 1A 120MHz 1W Through Hole MT-2-A1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 2SD235800ATB-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD16301Q2 N-Channel NexFET? Power MOSFET - CSD16301Q2 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON2x2
View Details
12 suppliers
502A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E502 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details