The 2SD2134 is an NPN silicon bipolar transistor designed for low-frequency driver and high-power amplification applications. It is packaged in the MT-3-A1 through-hole format with dimensions of 2.5 mm x 4.5 mm x 7.5 mm. The device has a collector-emitter voltage rating of 150 V, a continuous collector current of 1 A, and a peak collector current of 1.5 A. It dissipates up to 1.5 W of power and operates with a junction temperature range of -55°C to +150°C. The transistor features a forward current transfer ratio (hFE) of 50 to 220, a transition frequency of 200 MHz, and a collector-emitter saturation voltage of 0.5 to 2.0 V. It meets RoHS compliance and is complementary to the 2SB1414 PNP transistor.
Bipolar (BJT) Transistor NPN 150V 1A 200MHz 1.5W Through Hole MT-3-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SD21340RATB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |