The 2SD1979G is a silicon NPN epitaxial planar transistor for low frequency amplification, DC-DC conversion, and muting applications, housed in an SMini3-F2 surface mount package measuring 2.00 mm x 1.30 mm. It has a collector-emitter voltage rating of 20 V, a collector current of 300 mA, and a transition frequency of 80 MHz. The device features a low ON resistance of 1 Ω and a minimum forward current transfer ratio (hFE) of 500. It complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 20V 300mA 80MHz 150mW Surface Mount SMini3-F2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SD1979GSLTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |