NPN silicon transistor for low-frequency amplification in a surface-mount SMini3-G1 package, with a collector-emitter voltage rating of 100 V, collector current of 20 mA, collector power dissipation of 150 mW, and transition frequency of 90 MHz. The device complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 100V 20mA 90MHz 150mW Surface Mount SMini3-G1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SD18240RLTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |