The 2SD1445A is a silicon NPN bipolar transistor for power amplification and switching, housed in a TO-220F-A1 package with dimensions of 10.0±0.2 mm length, 5.5±0.2 mm width, and 3.1±0.1 mm thickness. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 10 A, and a power dissipation of 40 W at 25°C. The device features a transition frequency of 120 MHz, collector-emitter saturation voltage of 0.6 V at 10 A collector current, and operates from -55°C to 150°C. It complies with the RoHS Directive (EU 2002/95/EC). The 2SD1445AQ is a variant of this series, sharing all key specifications including the full-pack package design compatible with single-screw heat sink mounting.
Bipolar (BJT) Transistor NPN 40V 10A 120MHz 2W Through Hole TO-220F-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SD1445AQ-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |