The 2SD1276AP is a silicon NPN Darlington transistor for power amplification, housed in a TO-220F-A1 package with a full-pack design for single-screw heat sink mounting. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 4 A, and a peak collector current of 8 A. The device supports a maximum collector power dissipation of 40 W at 25°C and operates with a junction temperature up to 150°C. Key electrical characteristics include a collector-emitter saturation voltage of 4.0 V at 5 A collector current and 20 mA base current, and a forward current transfer ratio (hFE2) ranging from 4,000 to 10,000. The transition frequency is 20 MHz. The part complies with EIAJ SC-67 and is rated for storage temperatures from -55°C to +150°C.
Bipolar (BJT) Transistor NPN - Darlington 80V 4A 20MHz 2W Through Hole TO-220F-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SD1276AP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |