Silicon NPN epitaxial planar transistor for high-speed switching and high current amplification, housed in a TO-220F-A1 package. It has a collector-emitter voltage rating of 150 V, a collector current of 2.5 A, a collector power dissipation of 40 W at 25°C, a junction temperature range of -55°C to +150°C, and a transition frequency of 25 MHz. The forward current transfer ratio (hFE) ranges from 500 to 2000 depending on rank. The device complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 150V 2.5A 25MHz 2W Through Hole TO-220F-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SD12720P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |