Panasonic Industry Europe GmbH Single Bipolar Transistors 2SD0946B

Description
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 150MHz 1.2W Through Hole TO-126B-A1
Request a Quote
Description
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 150MHz 1.2W Through Hole TO-126B-A1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SD0946B is a silicon NPN epitaxial planar Darlington transistor for low-frequency amplification, housed in a TO-126B-A1 package. It has a collector-base voltage rating of 100 V, collector-emitter voltage of 80 V, and emitter-base voltage of 5 V. The maximum continuous collector current is 1 A, with a peak collector current of 1.5 A and power dissipation of 1.2 W. The collector-emitter saturation voltage is 1.8 V at 1 A collector current and 1 mA base current. The forward current transfer ratio (hFE) ranges from 8,000 to 20,000. It complies with the RoHS Directive. Transition frequency is 150 MHz. The package dimensions are 8.3 mm x 9.1 mm x 5.0 mm with a lead pitch of 2.3 mm and body thickness of 3.2 mm.

Datasheet Summary
Powered by GS/AI

The 2SD0946B is a silicon NPN epitaxial planar Darlington transistor for low-frequency amplification, housed in a TO-126B-A1 package. It has a collector-base voltage rating of 100 V, collector-emitter voltage of 80 V, and emitter-base voltage of 5 V. The maximum continuous collector current is 1 A, with a peak collector current of 1.5 A and power dissipation of 1.2 W. The collector-emitter saturation voltage is 1.8 V at 1 A collector current and 1 mA base current. The forward current transfer ratio (hFE) ranges from 8,000 to 20,000. It complies with the RoHS Directive. Transition frequency is 150 MHz. The package dimensions are 8.3 mm x 9.1 mm x 5.0 mm with a lead pitch of 2.3 mm and body thickness of 3.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD0946B-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD0946B-ND
Single Bipolar Transistors 2SD0946B-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 150MHz 1.2W Through Hole TO-126B-A1

Bipolar (BJT) Transistor NPN - Darlington 80V 1A 150MHz 1.2W Through Hole TO-126B-A1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 2SD0946B-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKWH40N120CS7XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
MOSFETs - 1222891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; Sot-23
View Details