Silicon NPN bipolar transistor for general amplification, in a Mini3-G1 surface mount package with dimensions of 2.90 mm × 2.00 mm × 1.00 mm. Rated for a collector-emitter voltage of 50 V, collector current of 100 mA, and collector power dissipation of 200 mW. Features a forward current transfer ratio (hFE) ranging from 160 to 460, collector-emitter saturation voltage of up to 0.3 V, and a transition frequency of 150 MHz. Complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 50V 100mA 150MHz 200mW Surface Mount Mini3-G1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SD0601A0LTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |