Silicon NPN epitaxial planar transistor for general amplification, in an ML3-N2 surface-mount package measuring 0.6 mm × 1.0 mm with a height of 0.39 mm. It has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, a collector power dissipation of 100 mW, and a transition frequency of 100 MHz. The forward current transfer ratio ranges from 180 to 390. This part complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 100mW Surface Mount ML3-N2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SC584800ATR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |