Panasonic Industry Europe GmbH Single Bipolar Transistors 2SC57880QA

Description
Bipolar (BJT) Transistor NPN 60V 3A 180MHz 2W Through Hole MT-4-A1
Request a Quote
Description
Bipolar (BJT) Transistor NPN 60V 3A 180MHz 2W Through Hole MT-4-A1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SC5788 series is a silicon NPN epitaxial planar transistor designed for power supply applications in audio, visual, and industrial equipment such as DC-DC converters. It is packaged in the MT-4-A1 case with dimensions of 10.0±0.2 mm in length, 5.0±0.8 mm in width, and 2.5±0.2 mm in height. The transistor has a collector-base voltage rating of 60 V, a collector current of 3 A, and a collector-emitter saturation voltage of 0.8 V at 3 A collector and 37.5 mA base current. It features a transition frequency of 180 MHz and a forward current transfer ratio hFE of 120 to 320 depending on rank. The device supports automatic insertion via radial taping and complies with the RoHS Directive (EU 2002/95/EC).

Datasheet Summary
Powered by GS/AI

The 2SC5788 series is a silicon NPN epitaxial planar transistor designed for power supply applications in audio, visual, and industrial equipment such as DC-DC converters. It is packaged in the MT-4-A1 case with dimensions of 10.0±0.2 mm in length, 5.0±0.8 mm in width, and 2.5±0.2 mm in height. The transistor has a collector-base voltage rating of 60 V, a collector current of 3 A, and a collector-emitter saturation voltage of 0.8 V at 3 A collector and 37.5 mA base current. It features a transition frequency of 180 MHz and a forward current transfer ratio hFE of 120 to 320 depending on rank. The device supports automatic insertion via radial taping and complies with the RoHS Directive (EU 2002/95/EC).

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC57880QATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC57880QATB-ND
Single Bipolar Transistors 2SC57880QATB-ND
Bipolar (BJT) Transistor NPN 60V 3A 180MHz 2W Through Hole MT-4-A1

Bipolar (BJT) Transistor NPN 60V 3A 180MHz 2W Through Hole MT-4-A1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 2SC57880QATB-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

5A 800V Bipolar Transistor - 283-2SC3551 - ERSAELECTRONICS PTE. LTD.
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
2 suppliers
 - BC817-40W/ZLX - Rochester Electronics
Specs
Transistor Type Bipolar RF; MOSFET RF
Polarity NPN
Package Type SOT323; SOT-323-3
View Details
3 suppliers