The 2SC5026 is a silicon NPN bipolar transistor for low-frequency output amplification, housed in a MiniP3-F1 surface mount package measuring 4.5 mm × 3.0 mm × 1.5 mm. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 1 A, and a collector power dissipation of 1 W with a 1 cm² copper heat spreader. The transistor has a transition frequency of 120 MHz and a minimum forward current transfer ratio (hFE) of 60 at 500 mA collector current. It complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 80V 1A 120MHz 1W Surface Mount MiniP3-F1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SC50260RLTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |