Single NPN bipolar transistor for high-frequency amplification, mounted in SSMini3-F1 package, with a case size of 1.6 mm × 1.0 mm × 0.8 mm. Rated for a collector-base voltage of 50 V, collector-emitter voltage of 50 V, emitter-base voltage of 5 V, collector current of 50 mA, and collector power dissipation of 125 mW. Transition frequency is 250 MHz, collector output capacitance is 1.5 pF, and forward current transfer ratio ranges from 200 to 500 depending on rank. Complies with RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 50V 50mA 250MHz 125mW Surface Mount SSMini3-F1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SC4656JRLTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |