Silicon NPN bipolar transistor for low-frequency output and driver amplification, housed in a TO-92NL-A1 package. It has a collector-emitter voltage rating of 25 V, collector current of 500 mA, power dissipation of 1 W, and a transition frequency of 150 MHz. Complementary to the 2SA1619 series. Complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 50V 500mA 150MHz 1W Through Hole TO-92NL-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SC4208ARATB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |