The 2SC3931 is a silicon NPN epitaxial planar transistor for high-frequency amplification in FM/AM radios, housed in an S-Mini type SMini3-G1 package. It has a collector-emitter voltage rating of 20 V, a collector current of 15 mA, and a collector power dissipation of 150 mW. The transistor features a transition frequency ranging from 450 to 650 MHz, a common-emitter reverse transfer capacitance of 0.8 to 1.0 pF at 10.7 MHz, and a noise figure of 3.3 dB at 100 MHz. It complies with the RoHS Directive (EU 2002/95/EC).
RF Transistor NPN 20V 15mA 650MHz 150mW Surface Mount SMini3-G1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SC39310CLTR-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |