2SC3757 is an NPN silicon epitaxial planar transistor for high-speed switching in a Mini3-G1 (EIAJ: SC-59) surface-mount package. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 100 mA, and a power dissipation of 200 mW. The transition frequency is 450 MHz, and the collector-emitter saturation voltage is 0.17 V typical at 10 mA collector current and 1 mA base current. The junction temperature ranges from -55 °C to 150 °C. The device complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 40V 100mA 450MHz 200mW Surface Mount Mini3-G1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SC37570RLTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |