The 2SC3130 series is a silicon NPN epitaxial planar transistor for high-frequency amplification, oscillation, and mixing, housed in a Mini3-G1 (EIAJ: SC-59) surface mount package. It has a collector-emitter voltage rating of 10 V, a collector current of 50 mA, and a collector power dissipation of 150 mW. The transition frequency ranges from 1.4 GHz to 2.5 GHz, with a collector output capacitance of 1.4 pF and reverse transfer capacitance of 0.45 pF. The device complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 10V 50mA 2.5GHz 150mW Surface Mount Mini3-G1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SC31300QLTR-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |