The 2SC3063 is a silicon NPN bipolar transistor designed for TV video output amplification, housed in a TO-126B-A1 package measuring 8.0 mm in length, 3.2 mm in width, and 3.16 mm in diameter for the emitter pin. It has a collector-emitter voltage rating of 300 V, a collector current rating of 100 mA, and a peak collector current of 200 mA. The device dissipates up to 1.2 W of power and operates within a junction temperature range of -55°C to +150°C. It features a transition frequency of 70 to 140 MHz, a collector output capacitance of 2.4 pF, and a forward current transfer ratio ranging from 50 to 250. The transistor complies with the RoHS Directive (EU 2002/95/EC) and meets JIS C 7030 measurement standards.
Bipolar (BJT) Transistor NPN 300V 100mA 140MHz 1.2W Through Hole TO-126B-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SC3063-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |