2SC1318A is an NPN silicon bipolar transistor for low-frequency driver amplification in 25 W to 30 W output stages, packaged in TO-92-B1. It has a collector-emitter voltage rating of 70 V, collector current of 500 mA, and collector power dissipation of 750 mW. The transition frequency is 120 MHz, and the device complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor NPN 70V 500mA 120MHz 750mW Through Hole TO-92-B1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SC1318ARATB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |