PNP bipolar transistor for low-frequency power amplification in an MT-2-A1 package, rated for a collector-emitter voltage of -25 V, collector current of -5 A, and power dissipation of 1 W. It has a collector-emitter saturation voltage of -1 V at -3 A collector current and -0.1 A base current, a forward current transfer ratio (hFE) ranging from 90 to 205 depending on rank, a transition frequency of 120 MHz, and an collector output capacitance of 85 pF. The device operates with a junction temperature up to 150°C and meets the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor PNP 25V 5A 120MHz 1W Through Hole MT-2-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SB13980QATB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |