Silicon PNP bipolar transistor for power switching, in a TOP-3F-A1 package, rated for a collector-emitter voltage of -80 V, collector current of -20 A, and power dissipation of 100 W at 25°C. Features low collector-emitter saturation voltage and high forward current transfer ratio. Complies with RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor PNP 80V 20A 30MHz 3W Through Hole TOP-3F-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SB11560P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |