PNP silicon epitaxial planar power transistor for switching applications, housed in a TO-220F-A1 package with dimensions 10.0±0.2 mm × 5.5±0.2 mm, compliant with RoHS Directive (EU 2002/95/EC). Features a collector-emitter voltage rating of −80 V, collector current of −4 A, collector power dissipation of 35 W, and a junction temperature range of −55 to +150 °C. Achieves a collector-emitter saturation voltage of −0.5 V at −3 A collector current and −0.15 A base current, with a forward current transfer ratio (hFE) of 90 to 260 depending on rank. Transition frequency is 30 MHz. Complementary to 2SD1269.
Bipolar (BJT) Transistor PNP 80V 4A 30MHz 2W Through Hole TO-220F-A1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SB09440P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |