The 2SA2079 is a silicon PNP epitaxial planar transistor for general amplification, housed in an ultraminiature ML3-N2 surface mount package measuring 0.6 mm × 1.0 mm × 0.39 mm. It has a collector-base voltage rating of -45 V, collector-emitter voltage of -45 V, and emitter-base voltage of -7 V, with a maximum collector current of -100 mA and power dissipation of 100 mW. The forward current transfer ratio (hFE) ranges from 180 to 390 at -2 mA collector current and -10 V collector-emitter voltage. Transition frequency is 80 MHz. The device complies with the RoHS Directive (EU 2002/95/EC).
Bipolar (BJT) Transistor PNP 45V 100mA 80MHz 100mW Surface Mount ML3-N2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SA207900ATR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |