470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 10mOhm @ 100kHz
470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 10mOhm @ 100kHz
470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 10mOhm @ 100kHz
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | P16552DKR-ND | P16552CT-ND |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 470 microF | 470 microF |