Palomar Technologies, Inc Vacuum Solder Reflow Station SST 1200

Description
Overview The SST 1200 is a table top vacuum and pressure furnace designed for process development and low volume production of flux-free and void-free soldered joints in microelectronic packages and components. The station is easy to use and designed for a wide variety of soldering tasks. A ramping temperature controller is combined with customized programmable logic controller (PLC) to provide automatic process control. The 1200 table top furnace is ideal for small labs and R&D facilities. Void-free solder joints are most reliably obtained through a carefully controlled and sequenced combination of heat, vacuum, and pressurized inert gas. Features Semi-programmable vacuum furnace Creates void-free, flux-free joints Precise heat and cool controls Temperature up to 450°C Vacuum below 100 millitorr Pressure to 50 psig Unlimited process profiles Temperature controller with PLC Single chamber process Processes Void-Free Die Soldering. Void-free die and substrate solder attach is used to create a uniform thermal interface for high-reliability microelectronic devices. Hermetic Package Sealing. Hermetic package sealing uses solder or glass to create a barrier to moisture which will damage sensitive electrical circuit components. Applications Automotive diodes CPV solar cell modules Fiber optic devices Flip chips GaN MMICs Hearing aid amplifiers Hermetic feed-throughs Implantable medical devices Laser pump diodes LED lamps and heaters Microwave packages Miniature crystals MMICs Oscillators Pacemakers Power modules Pressure sensors Resistor networks RF amplifiers
Description
Overview The SST 1200 is a table top vacuum and pressure furnace designed for process development and low volume production of flux-free and void-free soldered joints in microelectronic packages and components. The station is easy to use and designed for a wide variety of soldering tasks. A ramping temperature controller is combined with customized programmable logic controller (PLC) to provide automatic process control. The 1200 table top furnace is ideal for small labs and R&D facilities. Void-free solder joints are most reliably obtained through a carefully controlled and sequenced combination of heat, vacuum, and pressurized inert gas. Features Semi-programmable vacuum furnace Creates void-free, flux-free joints Precise heat and cool controls Temperature up to 450°C Vacuum below 100 millitorr Pressure to 50 psig Unlimited process profiles Temperature controller with PLC Single chamber process Processes Void-Free Die Soldering. Void-free die and substrate solder attach is used to create a uniform thermal interface for high-reliability microelectronic devices. Hermetic Package Sealing. Hermetic package sealing uses solder or glass to create a barrier to moisture which will damage sensitive electrical circuit components. Applications Automotive diodes CPV solar cell modules Fiber optic devices Flip chips GaN MMICs Hearing aid amplifiers Hermetic feed-throughs Implantable medical devices Laser pump diodes LED lamps and heaters Microwave packages Miniature crystals MMICs Oscillators Pacemakers Power modules Pressure sensors Resistor networks RF amplifiers

Suppliers

Company
Product
Description
Supplier Links
Vacuum Solder Reflow Station - SST 1200 - Palomar Technologies, Inc
Carlsbad, CA, United States
Vacuum Solder Reflow Station
SST 1200
Vacuum Solder Reflow Station SST 1200
Overview The SST 1200 is a table top vacuum and pressure furnace designed for process development and low volume production of flux-free and void-free soldered joints in microelectronic packages and components. The station is easy to use and designed for a wide variety of soldering tasks. A ramping temperature controller is combined with customized programmable logic controller (PLC) to provide automatic process control. The 1200 table top furnace is ideal for small labs and R&D facilities. Void-free solder joints are most reliably obtained through a carefully controlled and sequenced combination of heat, vacuum, and pressurized inert gas. Features Semi-programmable vacuum furnace Creates void-free, flux-free joints Precise heat and cool controls Temperature up to 450°C Vacuum below 100 millitorr Pressure to 50 psig Unlimited process profiles Temperature controller with PLC Single chamber process Processes Void-Free Die Soldering. Void-free die and substrate solder attach is used to create a uniform thermal interface for high-reliability microelectronic devices. Hermetic Package Sealing. Hermetic package sealing uses solder or glass to create a barrier to moisture which will damage sensitive electrical circuit components. Applications Automotive diodes CPV solar cell modules Fiber optic devices Flip chips GaN MMICs Hearing aid amplifiers Hermetic feed-throughs Implantable medical devices Laser pump diodes LED lamps and heaters Microwave packages Miniature crystals MMICs Oscillators Pacemakers Power modules Pressure sensors Resistor networks RF amplifiers

Overview

The SST 1200 is a table top vacuum and pressure furnace designed for process development and low volume production of flux-free and void-free soldered joints in microelectronic packages and components. The station is easy to use and designed for a wide variety of soldering tasks. A ramping temperature controller is combined with customized programmable logic controller (PLC) to provide automatic process control.

The 1200 table top furnace is ideal for small labs and R&D facilities. Void-free solder joints are most reliably obtained through a carefully controlled and sequenced combination of heat, vacuum, and pressurized inert gas.

Features

  • Semi-programmable vacuum furnace
  • Creates void-free, flux-free joints
  • Precise heat and cool controls
  • Temperature up to 450°C
  • Vacuum below 100 millitorr
  • Pressure to 50 psig
  • Unlimited process profiles
  • Temperature controller with PLC
  • Single chamber process

Processes

Void-Free Die Soldering. Void-free die and substrate solder attach is used to create a uniform thermal interface for high-reliability microelectronic devices.

Hermetic Package Sealing. Hermetic package sealing uses solder or glass to create a barrier to moisture which will damage sensitive electrical circuit components.

Applications

  • Automotive diodes
  • CPV solar cell modules
  • Fiber optic devices
  • Flip chips
  • GaN MMICs
  • Hearing aid amplifiers
  • Hermetic feed-throughs
  • Implantable medical devices
  • Laser pump diodes
  • LED lamps and heaters
  • Microwave packages
  • Miniature crystals
  • MMICs
  • Oscillators
  • Pacemakers
  • Power modules
  • Pressure sensors
  • Resistor networks
  • RF amplifiers
Supplier's Site

Technical Specifications

  Palomar Technologies, Inc
Product Category Vacuum Furnaces
Product Number SST 1200
Product Name Vacuum Solder Reflow Station
Configuration Top Loading
Controller Type Programmable
Voltages 3.0 kVA max, 110 or 220 Volts Single Phase, 50/60 Hz
Application Brazing / Soldering; Curing; Sealing
Temperature Range 450 C (842 F)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Heat Treatment Furnace -  - Inductotherm Group
Specs
Application Heat Treatment; Industrial
Temperature Range 1599 to 2199 C (2910 to 3990 F)
Pressure Range 145 psi (102 m H2O)
View Details
Metallic Hot Zones -  - Plansee SE
Specs
Application Annealing; Brazing / Soldering; Firing / Sintering; Heat Treatment; Industrial
Temperature Range 1000 to 2800 C (1832 to 5072 F)
View Details
High Vacuum Furnace - SST 3150 - Palomar Technologies, Inc
Palomar Technologies, Inc
Specs
Configuration Top Loading
Features Computer Interface
Controller Type Programmable
View Details