Pall Corporation Hydraulic Filter & Assembly & Components & Kit KA2PFRP1

Description
CAPSULE FILTER, 800 CM2 FILTRATION AREA, 0.2 UM PORE SIZE, 38 MM SANITARY FLANGE CONNECTION, 40 DEGREES CELSIUS MAX TEMPERATURE, DOUBLE-LAYER HYDROPHOBIC PTFE MEMBRANE, 94 MM MAX DIAMETER, FOR USE WITH AIR/GAS/VENT FILTRATION. FREE 2 YEAR RADWELL WARRANTY
Description
CAPSULE FILTER, 800 CM2 FILTRATION AREA, 0.2 UM PORE SIZE, 38 MM SANITARY FLANGE CONNECTION, 40 DEGREES CELSIUS MAX TEMPERATURE, DOUBLE-LAYER HYDROPHOBIC PTFE MEMBRANE, 94 MM MAX DIAMETER, FOR USE WITH AIR/GAS/VENT FILTRATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 204304667 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
204304667
Hydraulic Filter & Assembly & Components & Kit 204304667
CAPSULE FILTER, 800 CM2 FILTRATION AREA, 0.2 UM PORE SIZE, 38 MM SANITARY FLANGE CONNECTION, 40 DEGREES CELSIUS MAX TEMPERATURE, DOUBLE-LAYER HYDROPHOBIC PTFE MEMBRANE, 94 MM MAX DIAMETER, FOR USE WITH AIR/GAS/VENT FILTRATION. FREE 2 YEAR RADWELL WARRANTY

CAPSULE FILTER, 800 CM2 FILTRATION AREA, 0.2 UM PORE SIZE, 38 MM SANITARY FLANGE CONNECTION, 40 DEGREES CELSIUS MAX TEMPERATURE, DOUBLE-LAYER HYDROPHOBIC PTFE MEMBRANE, 94 MM MAX DIAMETER, FOR USE WITH AIR/GAS/VENT FILTRATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 204304667
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-165-HH - Parker Sporlan Division
Specs
Application / Industry Suction Line / Cleanup
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details