Pairui Group Inc. 6 Watt IP20 rated LED Driver,220 LMSB6-V24

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Suppliers

Company
Product
Description
Supplier Links
6 Watt IP20 rated LED Driver,220 - LMSB6-V24 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
6 Watt IP20 rated LED Driver,220
LMSB6-V24
6 Watt IP20 rated LED Driver,220 LMSB6-V24
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Ballasts
Product Number LMSB6-V24
Product Name 6 Watt IP20 rated LED Driver,220
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Lumatek 600W 120/240v HPS/MH Dimmable E-Ballast - Generat.. - LK600 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details
Fluorescent Ballast - EB-121RS-120-RES_765 - McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Rapid Start
Nominal Voltage 120V
View Details
3-4 LAMP 6ft-32ft 120v ELECTRIC BALLAST -  - Interlectric Corporation
Specs
Ballast Technology Sign Ballasts
Lamp Type CFL Lamp
Nominal Voltage 120V
View Details